LG 32LH4900, 81,3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Black
LG 32LH4900. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product color: Black