LG 32LF580V, 81,3 cm (32"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 32LF580V. Display diagonal: 81,3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black