LG 32LF580N, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, Wi-Fi, Silver
LG 32LF580N. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver