LG 29UC88-B, 73,7 cm (29"), 2560 x 1080 pixels, QXGA, LED, 5 ms, Black
LG 29UC88-B. Display diagonal: 73,7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black