LG logo

LG 29MN33D-PZ TV 73,7 cm (29") HD Black 250 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120875
Info modified on:
23 Oct 2024, 17:17:53
Short summary description LG 29MN33D-PZ TV 73,7 cm (29") HD Black 250 cd/m²:

LG 29MN33D-PZ, 73,7 cm (29"), 1366 x 768 pixels, HD, LED, Black

Long summary description LG 29MN33D-PZ TV 73,7 cm (29") HD Black 250 cd/m²:

LG 29MN33D-PZ. Display diagonal: 73,7 cm (29"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 9,5 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.