LG logo

LG 27UK670-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Anthracite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247665
Info modified on:
30 Dec 2024, 17:23:53
Short summary description LG 27UK670-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Anthracite:

LG 27UK670-B, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Anthracite

Long summary description LG 27UK670-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Anthracite:

LG 27UK670-B. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Height adjustment. Product color: Anthracite

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.