LG logo

LG 27MT55S-PZ TV 68,6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67081
Info modified on:
24 Oct 2024, 16:56:50
Short summary description LG 27MT55S-PZ TV 68,6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27MT55S-PZ, 68,6 cm (27"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 27MT55S-PZ TV 68,6 cm (27") Full HD Smart TV Wi-Fi Black 250 cd/m²:

LG 27MT55S-PZ. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Display brightness: 250 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.