LG logo

LG 26LS3500 66 cm (26") HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5499
Info modified on:
02 May 2024, 08:56:36
Short summary description LG 26LS3500 66 cm (26") HD Black:

LG 26LS3500, 66 cm (26"), 1366 x 768 pixels, HD, LED, DVB-T, Black

Long summary description LG 26LS3500 66 cm (26") HD Black:

LG 26LS3500. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Digital signal format system: DVB-T. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.