LG logo

LG 25UB55-B computer monitor 63,5 cm (25") 2560 x 1080 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115940
Info modified on:
20 Jan 2025, 10:41:05
Short summary description LG 25UB55-B computer monitor 63,5 cm (25") 2560 x 1080 pixels LED Black:

LG 25UB55-B, 63,5 cm (25"), 2560 x 1080 pixels, LED, LED, Black

Long summary description LG 25UB55-B computer monitor 63,5 cm (25") 2560 x 1080 pixels LED Black:

LG 25UB55-B. Display diagonal: 63,5 cm (25"), Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Display surface: Matt, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.