LG 24TN510S-WZ.API, 61 cm (24"), 1366 x 768 pixels, HD, LED, 14 ms, White
LG 24TN510S-WZ.API. Display diagonal: 61 cm (24"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White