LG logo

LG 24TK410V-WZ LED display 59,9 cm (23.6") 1366 x 768 pixels WXGA White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108570
Info modified on:
04 Mar 2025, 15:27:46
Short summary description LG 24TK410V-WZ LED display 59,9 cm (23.6") 1366 x 768 pixels WXGA White:

LG 24TK410V-WZ, 59,9 cm (23.6"), 1366 x 768 pixels, WXGA, LED, 5 ms, White

Long summary description LG 24TK410V-WZ LED display 59,9 cm (23.6") 1366 x 768 pixels WXGA White:

LG 24TK410V-WZ. Display diagonal: 59,9 cm (23.6"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.