LG logo

LG 24GM79G computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52386
Info modified on:
30 Dec 2024, 17:23:52
Short summary description LG 24GM79G computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Red:

LG 24GM79G, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description LG 24GM79G computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black, Red:

LG 24GM79G. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.