LG 24EB23PM-B, 61 cm (24"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black
LG 24EB23PM-B. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black