LG 22MB65P-B, 55,9 cm (22"), 1680 x 1050 pixels, LED, LED, 5 ms, Black
LG 22MB65P-B. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting, Height adjustment. Product color: Black