LG logo

LG Gram 17Z90N-V.AA55G laptop Intel® Core™ i5 i5-1035G7 43,2 cm (17") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36349
Info modified on:
23 Jan 2025, 18:14:21
Short summary description LG Gram 17Z90N-V.AA55G laptop Intel® Core™ i5 i5-1035G7 43,2 cm (17") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

LG Gram 17Z90N-V.AA55G, Intel® Core™ i5, 1,2 GHz, 43,2 cm (17"), 2560 x 1600 pixels, 8 GB, 512 GB

Long summary description LG Gram 17Z90N-V.AA55G laptop Intel® Core™ i5 i5-1035G7 43,2 cm (17") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

LG Gram 17Z90N-V.AA55G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G7, Processor frequency: 1,2 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.