LG logo

LG Gram 16Z90Q-K.AA55A1 laptop Intel® Core™ i5 i5-1240P 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54750
Info modified on:
22 Jan 2025, 05:32:35
Short summary description LG Gram 16Z90Q-K.AA55A1 laptop Intel® Core™ i5 i5-1240P 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

LG Gram 16Z90Q-K.AA55A1, Intel® Core™ i5, 4,4 GHz, 40,6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB

Long summary description LG Gram 16Z90Q-K.AA55A1 laptop Intel® Core™ i5 i5-1240P 40,6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Black:

LG Gram 16Z90Q-K.AA55A1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P, Processor frequency: 4,4 GHz. Display diagonal: 40,6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.