LG logo

LG Gram 13Z970-G laptop Intel® Core™ i5 i5-7200U 33 cm (13") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50302
Info modified on:
25 Jan 2025, 22:37:08
Short summary description LG Gram 13Z970-G laptop Intel® Core™ i5 i5-7200U 33 cm (13") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink:

LG Gram 13Z970-G, Intel® Core™ i5, 2,5 GHz, 33 cm (13"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Gram 13Z970-G laptop Intel® Core™ i5 i5-7200U 33 cm (13") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Pink:

LG Gram 13Z970-G. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 33 cm (13"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.