Lexware financial office 2021, Financial analysis, Box, German, 2 GHz (AMD / Intel), 2048 MB, Windows 8.1 Windows 10 Windows Server 2012 Windows Server 2012 R2 Windows Server 2016 Windows...
Lexware financial office 2021. Type: Financial analysis, Software type: Box, Language version: German. Minimum processor: 2 GHz (AMD / Intel), Minimum RAM: 2048 MB, Compatible operating systems: Windows 8.1 Windows 10 Windows Server 2012 Windows Server 2012 R2 Windows Server 2016 Windows.... Platform: PC/Server