LevelOne WSK-1000, ADSL
LevelOne WSK-1000. Channels quantity: 13 channels. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, VPN support: PPTP, L2TP, IPSec. Supported network protocols: PPPoE, NTP, PPTP. Antenna gain level (max): 2 dBi. Maximum data transfer rate: 0,054 Gbit/s, Bandwidth: 2,4 GHz, Technical features: UPnP, DMZ