LevelOne logo

LevelOne POR-0120 network extender Network repeater Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74416
Info modified on:
25 Sept 2023, 12:31:18
Short summary description LevelOne POR-0120 network extender Network repeater Black:

LevelOne POR-0120, Network repeater, 100 m, 1000 Mbit/s, Full, Half, 10/100/1000Base-T(X), IEEE 802.3af, IEEE 802.3x

Long summary description LevelOne POR-0120 network extender Network repeater Black:

LevelOne POR-0120. Type: Network repeater, Maximum transfer distance: 100 m, Data transfer rate: 1000 Mbit/s. Cabling technology: 10/100/1000Base-T(X), Networking standards: IEEE 802.3af, IEEE 802.3x. Product color: Black, LED indicators: PoE, Power, Country of origin: Taiwan. Power consumption (max): 2,5 W. Width: 90 mm, Depth: 120 mm, Height: 28 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.