LevelOne logo

LevelOne FPS-1032 print server Ethernet LAN Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114485
Info modified on:
14 Apr 2024, 03:22:08
Short summary description LevelOne FPS-1032 print server Ethernet LAN Black, Green:

LevelOne FPS-1032, Black, Green, Activity, Link, Power, Status, Taiwan, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s

Long summary description LevelOne FPS-1032 print server Ethernet LAN Black, Green:

LevelOne FPS-1032. Product color: Black, Green, LED indicators: Activity, Link, Power, Status, Country of origin: Taiwan. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, IPX, NetBEUI, AppleTalk, LPR, RAW TCP, SMB over TCP/IP. USB connector type: USB Type-A. Windows operating systems supported: Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Other operating systems supported: Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.