Lenovo logo

Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47331
Info modified on:
20 May 2025, 16:22:37
Short summary description Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Lenovo Tab M10 (3rd Gen), 25,6 cm (10.1"), 1920 x 1200 pixels, 64 GB, 4 GB, Android 11, Grey

Long summary description Lenovo Tab M10 (3rd Gen) Tiger 64 GB 25,6 cm (10.1") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey:

Lenovo Tab M10 (3rd Gen). Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz, Processor family: Tiger, Processor model: T610. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 460 g. Operating system installed: Android 11. Product color: Grey

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.