Lenovo logo

Lenovo Smart Clock Essential

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90810
Info modified on:
20 Apr 2023, 09:56:27
Short summary description Lenovo Smart Clock Essential:

Lenovo Smart Clock Essential, Google Assistant, Black, Grey, 10,2 cm (4"), A113X, 1,5 GHz, 3 W

Long summary description Lenovo Smart Clock Essential:

Lenovo Smart Clock Essential. Virtual assistant: Google Assistant, Product color: Black, Grey. Display diagonal: 10,2 cm (4"), Processor model: A113X, Processor frequency: 1,5 GHz. Speakers RMS power: 3 W, Volume control: Buttons. Connectivity technology: Wireless, Wi-Fi standards: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Width: 121 mm, Depth: 83 mm, Height: 64 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.