Lenovo Yoga Tablet Smart Tab YT-X705L, 25,6 cm (10.1"), 1920 x 1200 pixels, 32 GB, 3 GB, Android 9.0, Grey
Lenovo Yoga Tablet Smart Tab YT-X705L. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 439. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 570 g. Operating system installed: Android 9.0. Product color: Grey