Lenovo logo

Lenovo Tab E8 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113363
Info modified on:
10 Aug 2024, 11:41:35
Short summary description Lenovo Tab E8 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

Lenovo Tab E8, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android 7.0, Black

Long summary description Lenovo Tab E8 Mediatek 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android 7.0 Black:

Lenovo Tab E8. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8163B. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 320 g. Operating system installed: Android 7.0. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.