Lenovo Tab 4 8, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android 7.1.1, White
Lenovo Tab 4 8. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,4 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM8917. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 310 g. Operating system installed: Android 7.1.1. Product color: White