Lenovo Yoga A12, Intel Atom®, 1,44 GHz, 31 cm (12.2"), 1280 x 800 pixels, 2 GB, 32 GB
Lenovo Yoga A12. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: x5-Z8550, Processor frequency: 1,44 GHz. Display diagonal: 31 cm (12.2"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: Android 6.0. Product color: Grey