Lenovo Phab 2 Plus, 16,3 cm (6.4"), 1920 x 1080 pixels, 32 GB, 3 GB, Android 6.0, Grey
Lenovo Phab 2 Plus. Display diagonal: 16,3 cm (6.4"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8783. Internal memory: 3 GB. Rear camera resolution (numeric): 13 MP, Front camera resolution (numeric): 8 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 218 g. Operating system installed: Android 6.0. Product color: Grey