Lenovo logo

Lenovo ThinkCentre M55 8808 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112327
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M55 8808 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M55 8808, 3 GHz, Intel® Pentium® D, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre M55 8808 Intel® Pentium® D 925 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M55 8808. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.