Lenovo logo

Lenovo ThinkCentre M55p 8808 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42266
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Lenovo ThinkCentre M55p 8808 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M55p 8808, 1,86 GHz, Intel® Core™2 Duo, E6300, 1 GB, 80 GB, Windows XP Professional

Long summary description Lenovo ThinkCentre M55p 8808 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF PC Black:

Lenovo ThinkCentre M55p 8808. Processor frequency: 1,86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8,5 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.