Lenovo logo

Lenovo IdeaCentre Q150 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75614
Info modified on:
07 Oct 2024, 16:46:19
Short summary description Lenovo IdeaCentre Q150 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

Lenovo IdeaCentre Q150, 1,8 GHz, Intel Atom®, D525, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre Q150 Intel Atom® D525 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® ION™ Windows 7 Home Premium Mini PC Black:

Lenovo IdeaCentre Q150. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Integrated, Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.