Lenovo logo

Lenovo IBM THINKPAD X40 P M-1.4 (738) 512M/40G/12.1/INTEL 80211.WXP US EURO 30,7 cm (12.1") 0,5 GB DDR-SDRAM 40 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IBM THINKPAD X40 P M-1.4 (738) 512M/40G/12.1/INTEL 80211.WXP US EURO 30,7 cm (12.1") 0,5 GB DDR-SDRAM 40 GB:

Lenovo IBM THINKPAD X40 P M-1.4 (738) 512M/40G/12.1/INTEL 80211.WXP US EURO, 1,4 GHz, 30,7 cm (12.1"), 1024 x 768 pixels, 0,5 GB, DDR-SDRAM, 40 GB

Long summary description Lenovo IBM THINKPAD X40 P M-1.4 (738) 512M/40G/12.1/INTEL 80211.WXP US EURO 30,7 cm (12.1") 0,5 GB DDR-SDRAM 40 GB:

Lenovo IBM THINKPAD X40 P M-1.4 (738) 512M/40G/12.1/INTEL 80211.WXP US EURO. Processor frequency: 1,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 1,24 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.