Lenovo ThinkPad T60 8744, NL, Intel® Core™2 Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB
Lenovo ThinkPad T60 8744, NL. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Mobility Radeon X1400. Operating system installed: Windows Vista Business. Weight: 2,4 kg