Lenovo ThinkPad R51, 1,7 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,25 GB, 30 GB, Windows XP Professional
Lenovo ThinkPad R51. Processor frequency: 1,7 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 30 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Weight: 2,8 kg