Lenovo logo

Lenovo ThinkVision L2440p computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25463
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Lenovo ThinkVision L2440p computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Lenovo ThinkVision L2440p, 61 cm (24"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision L2440p computer monitor 61 cm (24") 1920 x 1200 pixels Black:

Lenovo ThinkVision L2440p. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.