Lenovo logo

Lenovo ThinkVision L174 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41252
Info modified on:
19 Feb 2024, 19:06:13
Short summary description Lenovo ThinkVision L174 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L174, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L174 computer monitor 43,2 cm (17") 1280 x 1024 pixels Black:

Lenovo ThinkVision L174. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.