Lenovo logo

Lenovo ThinkCentre A58 Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9271
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A58 Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Tower PC:

Lenovo ThinkCentre A58, 2,5 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A58 Intel® Pentium® E5200 2 GB DDR2-SDRAM 320 GB Intel® GMA X4500 Windows Vista Business Tower PC:

Lenovo ThinkCentre A58. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Power supply: 280 W. Chassis type: Tower. Product type: PC. Weight: 11,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.