Lenovo Moto Z, 14 cm (5.5"), 4 GB, 32 GB, 13 MP, Android 6.0.1, Black, Grey
Lenovo Moto Z. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 820. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0.1. Battery capacity: 2600 mAh. Product color: Black, Grey. Weight: 136 g