Lenovo logo

Lenovo ThinkCentre A57 Intel® Pentium® E2180 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103983
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Lenovo ThinkCentre A57 Intel® Pentium® E2180 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower PC Black:

Lenovo ThinkCentre A57, 2 GHz, Intel® Pentium®, 0,5 GB, 160 GB, DVD Super Multi, FreeDOS

Long summary description Lenovo ThinkCentre A57 Intel® Pentium® E2180 0,5 GB DDR2-SDRAM 160 GB Intel® GMA 3100 FreeDOS Tower PC Black:

Lenovo ThinkCentre A57. Processor frequency: 2 GHz, Processor family: Intel® Pentium®, Processor model: E2180. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 3100. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Weight: 11 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.