Lenovo logo

Lenovo ThinkStation C30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K2000 Windows 7 Professional SFF Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14586
Info modified on:
07 Oct 2024, 17:44:40
Short summary description Lenovo ThinkStation C30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K2000 Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation C30, 2,1 GHz, Intel® Xeon® E5 V2 Family, 8 GB, 256 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation C30 Intel® Xeon® E5 V2 Family E5-2620V2 8 GB DDR3-SDRAM 256 GB SSD NVIDIA® Quadro® K2000 Windows 7 Professional SFF Workstation Black:

Lenovo ThinkStation C30. Processor frequency: 2,1 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2620V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® K2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: SFF. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.