Lenovo ThinkCentre M72e Tiny, 2,3 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M72e Tiny. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570T. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC