Lenovo logo

Lenovo ThinkPad W520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85444
Info modified on:
22 Jan 2025, 04:56:40
Short summary description Lenovo ThinkPad W520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad W520 Intel® Core™ i5 i5-2540M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® 1000M Windows 7 Professional Black:

Lenovo ThinkPad W520. Processor family: Intel® Core™ i5, Processor model: i5-2540M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® Quadro® 1000M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.