Lenovo logo

Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8773
Info modified on:
28 Jan 2025, 10:16:19
Short summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black:

Lenovo ThinkPad Edge 15, Intel® Core™ i5, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo ThinkPad Edge 15 Intel® Core™ i5 i5-460M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5145 Windows 7 Professional Black:

Lenovo ThinkPad Edge 15. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5145. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.