Lenovo logo

Lenovo ThinkPad X201i Intel® Core™ i3 i3-370M 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29127
Info modified on:
23 Jan 2025, 18:15:26
Short summary description Lenovo ThinkPad X201i Intel® Core™ i3 i3-370M 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad X201i, Intel® Core™ i3, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad X201i Intel® Core™ i3 i3-370M 30,7 cm (12.1") 2 GB DDR3-SDRAM 320 GB Intel HD Windows 7 Professional Black:

Lenovo ThinkPad X201i. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2,4 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 1,47 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.