Lenovo logo

Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43,2 cm (17") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39641
Info modified on:
22 Jan 2025, 05:59:40
Short summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43,2 cm (17") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional Black:

Lenovo ThinkPad W701, Intel® Core™ i7, 1,6 GHz, 43,2 cm (17"), 1920 x 1200 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad W701 Intel® Core™ i7 i7-720QM 43,2 cm (17") Full HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® FX 2800M Windows 7 Professional Black:

Lenovo ThinkPad W701. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 43,2 cm (17"), HD type: Full HD, Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® Quadro® FX 2800M. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.