Lenovo logo

Lenovo ThinkPad X100e AMD Athlon MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8410
Info modified on:
24 Jan 2025, 20:48:36
Short summary description Lenovo ThinkPad X100e AMD Athlon MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2200 Windows 7 Home Premium:

Lenovo ThinkPad X100e, AMD Athlon, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description Lenovo ThinkPad X100e AMD Athlon MV-40 29,5 cm (11.6") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 2200 Windows 7 Home Premium:

Lenovo ThinkPad X100e. Processor family: AMD Athlon, Processor model: MV-40, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 2200. Operating system installed: Windows 7 Home Premium. Weight: 1,48 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.