Lenovo logo

Lenovo ThinkPad T410i Intel® Core™ i5 i5-450M 35,8 cm (14.1") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11914
Info modified on:
27 Jan 2025, 08:20:02
Short summary description Lenovo ThinkPad T410i Intel® Core™ i5 i5-450M 35,8 cm (14.1") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:

Lenovo ThinkPad T410i, Intel® Core™ i5, 2,4 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T410i Intel® Core™ i5 i5-450M 35,8 cm (14.1") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:

Lenovo ThinkPad T410i. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Weight: 2,27 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.