Lenovo ThinkPad R500, Intel® Core™2 Duo, 3,06 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB
Lenovo ThinkPad R500. Processor family: Intel® Core™2 Duo, Processor model: T9900, Processor frequency: 3,06 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Product color: Black. Weight: 2,94 kg