Lenovo logo

Lenovo ThinkPad T500 Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19374
Info modified on:
23 Jan 2025, 18:27:14
Short summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500, Intel® Core™2 Duo, 2,66 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad T500 Intel® Core™2 Duo T9550 39,1 cm (15.4") 4 GB DDR3-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Business:

Lenovo ThinkPad T500. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Business. Weight: 2,63 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.