Lenovo ThinkPad T500, Intel Core2Duo P8600, 2GB, 160GB, 15.4", Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
Lenovo ThinkPad T500, Intel Core2Duo P8600, 2GB, 160GB, 15.4". Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows XP Professional. Product color: Black. Weight: 2,63 kg